☰
CD4035BE
CD4035BE
Active
Description:  IC SHIFT REG P-IN/P-OUT 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4035BE Datasheet
History Price: $1.68000
In Stock: 23015
CD4035BE vs CD4035BPW
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
4
4
Function
Parallel or Serial to Serial
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
16-TSSOP