☰
CD4034BF
CD4034BF
Active
Description:  8-STAGE STATIC BUS REGISTER
Manufacturer:  Harris Corporation
Datasheet:   CD4034BF Datasheet
History Price: Active
In Stock: 7715
CD4034BF vs CD4034BPW
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Register, Bidirectional
Register, Bidirectional
Output Type
Tri-State
Push-Pull
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Universal
Universal
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-CDIP
24-TSSOP