☰
CD4030CN
CD4030CN
Obsolete
Description:  IC GATE XOR 4CH 2-INP 14DIP
Manufacturer:  onsemi
Datasheet:   CD4030CN Datasheet
History Price: Obsolete
In Stock: 39675
CD4030CN vs CD40107BE
Manufacturer
Series
4000
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
XOR (Exclusive OR)
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
2
Features
-
Open Drain
Voltage - Supply
3V ~ 15V
3V ~ 18V
Current - Quiescent (Max)
1 μA
4 μA
Current - Output High, Low
-
-, 68mA
Input Logic Level - Low
-
1.5V ~ 4V
Input Logic Level - High
-
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
150ns @ 10V, 15pF
100ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-MDIP
8-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)