☰
CD4030BK3
CD4030BK3
Active
Description:  XOR LOGIC GATES
Manufacturer:  Harris Corporation
Datasheet:   CD4030BK3 Datasheet
History Price: $19.02000
In Stock: 4730
CD4030BK3 vs CD40107BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
XOR (Exclusive OR)
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
2
Features
-
Open Drain
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
5 μA
4 μA
Current - Output High, Low
6.8mA, 6.8mA
-, 68mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
100ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
8-PDIP
Package / Case
14-CFlatPack
8-DIP (0.300", 7.62mm)