Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD4029BNS
CD4029BNS
Active
Logic - Counters, Dividers
Description:
CMOS PRESETTABLE UP/DOWN COUNTER
Manufacturer:
Texas Instruments
Datasheet:
CD4029BNS Datasheet
History Price: $0.19000
In Stock: 39680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4029BNS vs CD4017BE
Part No
CD4029BNS
CD4017BE
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
Counter, Decade
Direction
-
Up
Number of Elements
-
1
Number of Bits per Element
-
10
Reset
-
Asynchronous
Timing
-
Synchronous
Count Rate
-
5.5 MHz
Trigger Type
-
Positive Edge
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP