☰
CD4029BEG4
CD4029BEG4
Discontinued
Description:  IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4029BEG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 31405
CD4029BEG4 vs CD4024BFX
Series
4000B
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Logic Type
Binary Counter, Decade
Binary Counter
Direction
Up, Down
Up
Number of Elements
1
1
Number of Bits per Element
4
7
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
11 MHz
24 MHz
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
14-CDIP