☰
CD4028BNS
CD4028BNS
Active
Description:  CMOS BCD-TO-DECIMAL DECODER
Manufacturer:  Texas Instruments
Datasheet:   CD4028BNS Datasheet
History Price: $0.18000
In Stock: 15700
CD4028BNS vs CD4016BE
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Active
Type
Decoder
Bilateral, FET Switches
Circuit
1 x 4:10
1 x 1:1
Independent Circuits
1
4
Current - Output High, Low
6.8mA, 6.8mA
-
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-SO
14-PDIP