Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD4028BEG4
CD4028BEG4
Discontinued
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DECODER 1 X 4:10 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4028BEG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 4990
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4028BEG4 vs CD4515BF
Part No
CD4028BEG4
CD4515BF
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Type
Decoder
Decoder/Demultiplexer
Circuit
1 x 4:10
1 x 4:16
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
24-CDIP (0.600", 15.24mm)
Supplier Device Package
16-PDIP
24-CDIP