☰
CD4028BEG4
CD4028BEG4
Discontinued
Description:  IC DECODER 1 X 4:10 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4028BEG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 36080
CD4028BEG4 vs CD40147BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Discontinued
Type
Decoder
Priority Encoder
Circuit
1 x 4:10
10 x 1:4
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC