Packaging
Bulk
Bulk or Tube
Function
Set(Preset) and Reset
Set(Preset) and Reset
Output Type
Complementary
Complementary
Number of Bits per Element
1
1
Clock Frequency
8 MHz
24 MHz
Max Propagation Delay @ V, Max CL
200ns @ 10V, 15pF
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage - Supply
3V ~ 12V
3V ~ 18V
Current - Quiescent (Iq)
1 μA
4 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-CDIP
14-PDIP
Package / Case
16-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)