Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Harris Corporation CD4026BFXV
CD4026BFXV
Active
Logic - Counters, Dividers
Description:
DECADE COUNTERS/DIVIDERS WITH 7-
Manufacturer:
Harris Corporation
Datasheet:
CD4026BFXV Datasheet
History Price: Active
In Stock: 42080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4026BFXV vs CD40102BE
Part No
CD4026BFXV
CD40102BE
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
BCD Counter
Direction
-
Down
Number of Elements
-
2
Number of Bits per Element
-
4
Reset
-
Asynchronous
Timing
-
Synchronous
Count Rate
-
2.4 MHz
Trigger Type
-
Positive Edge
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 105 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP