☰
CD40257BM
CD40257BM
Active
Description:  IC MULTIPLEXER 4 X 1:2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD40257BM Datasheet
History Price: $0.66000
In Stock: 35285
CD40257BM vs CD4512BPWR
Series
4000B
4000B
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Type
Multiplexer
Data Selector/Multiplexer
Circuit
4 x 1:2
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP