Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Renesas Electronics CD4024BDMSR
CD4024BDMSR
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 7-BIT 14SBDIP
Manufacturer:
Renesas Electronics
Datasheet:
CD4024BDMSR Datasheet
History Price: Obsolete
In Stock: 3865
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4024BDMSR vs CD4024BFX
Part No
CD4024BDMSR
CD4024BFX
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Renesas Electronics
Harris Corporation
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
7
7
Reset
Asynchronous
Asynchronous
Timing
-
-
Count Rate
12 MHz
24 MHz
Trigger Type
Negative Edge
Negative Edge
Voltage - Supply
20 V ~ 20 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SBDIP
14-CDIP