☰
CD4024BDMSR
CD4024BDMSR
Obsolete
Description:  IC BINARY COUNTER 7-BIT 14SBDIP
Manufacturer:  Renesas Electronics
Datasheet:   CD4024BDMSR Datasheet
History Price: Obsolete
In Stock: 3865
CD4024BDMSR vs CD4017BD
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Logic Type
Binary Counter
Counter, Decade
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
7
5
Reset
Asynchronous
Synchronous
Timing
-
Synchronous
Count Rate
12 MHz
11 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
20 V ~ 20 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SBDIP
16-SOIC