Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Harris Corporation CD4024AT
CD4024AT
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 7-BIT 14CDIP
Manufacturer:
Harris Corporation
Datasheet:
CD4024AT Datasheet
History Price: $4.25000
In Stock: 805
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4024AT vs CD4022BF3A
Part No
CD4024AT
CD4022BF3A
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Harris Corporation
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Counter
-
Direction
Up
-
Number of Elements
1
-
Number of Bits per Element
7
-
Reset
Asynchronous
-
Timing
-
-
Count Rate
7 MHz
-
Trigger Type
Negative Edge
-
Voltage - Supply
3 V ~ 12 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
14-CDIP (0.300", 7.62mm)
-
Supplier Device Package
14-CDIP
-