☰
CD4024AT
CD4024AT
Active
Description:  IC BINARY COUNTER 7-BIT 14CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4024AT Datasheet
History Price: $4.25000
In Stock: 805
CD4024AT vs CD4020BD
Part No
Series
-
4000B
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
7
14
Reset
Asynchronous
Asynchronous
Timing
-
-
Count Rate
7 MHz
24 MHz
Trigger Type
Negative Edge
Negative Edge
Voltage - Supply
3 V ~ 12 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
16-CDIP