☰
CD4023BCSJ
CD4023BCSJ
Active
Description:  CMOS TRIPLE 3-INPUT NAND GATE
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4023BCSJ Datasheet
History Price: $1.96000
In Stock: 13420
CD4023BCSJ vs CD4019BF3A
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
3
-
Number of Inputs
3
-
Features
-
-
Voltage - Supply
3V ~ 15V
-
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
8mA, 8mA
-
Input Logic Level - Low
1.5V ~ 4V
-
Input Logic Level - High
3.5V ~ 11V
-
Max Propagation Delay @ V, Max CL
70ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOP
-
Package / Case
14-SOIC (0.209", 5.30mm Width)
-