☰
CD4023AFB
CD4023AFB
Active
Description:  CMOS TRIPLE 3-INPUT NAND GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4023AFB Datasheet
History Price: $6.85000
In Stock: 26240
CD4023AFB vs CD40106BMT
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
NAND Gate
Inverter
Number of Circuits
3
6
Number of Inputs
3
1
Features
-
Schmitt Trigger
Voltage - Supply
3V ~ 12V
3V ~ 18V
Current - Quiescent (Max)
2 μA
4 μA
Current - Output High, Low
-
3.4mA, 3.4mA
Input Logic Level - Low
-
0.9V ~ 4V
Input Logic Level - High
-
3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL
40ns @ 10V, 15pF
120ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
14-SOIC
Package / Case
14-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)