☰
CD4022BF/3
CD4022BF/3
Active
Description:  IC BINARY COUNTER 4-BIT 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4022BF/3 Datasheet
History Price: $1.25000
In Stock: 42000
CD4022BF/3 vs CD4017BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Binary Counter
Counter, Decade
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
4
10
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
11 MHz
5.5 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP