☰
CD4021BM
CD4021BM
Active
Description:  IC STATIC SHFT REG 8STG 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4021BM Datasheet
History Price: $1.34000
In Stock: 37825
CD4021BM vs CD40194BD
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Shift Register
Register, Bidirectional
Output Type
Push-Pull
Push-Pull
Number of Elements
1
1
Number of Bits per Element
8
4
Function
Parallel or Serial to Serial
Universal
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP