Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Harris Corporation CD4021BK
CD4021BK
Active
Logic - Shift Registers
Description:
8-STAGE STAIC SHIFT REGISTER
Manufacturer:
Harris Corporation
Datasheet:
CD4021BK Datasheet
History Price: $19.30000
In Stock: 12060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4021BK vs CD40104BD
Part No
CD4021BK
CD40104BD
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Shift Register
Register, Bidirectional
Output Type
Push-Pull
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
4
Function
Serial to Parallel, Serial
Universal
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
18-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
18-CERDIP