☰
CD4021BCM
CD4021BCM
Obsolete
Description:  PARALLEL IN SERIAL OUT
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4021BCM Datasheet
History Price: $0.22000
In Stock: 1350
CD4021BCM vs CD40104BF
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Shift Register
Register, Bidirectional
Output Type
Push-Pull
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
4
Function
Parallel or Serial to Serial
Universal
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
18-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
18-CERDIP