☰
CD4020BNS
CD4020BNS
Active
Description:  IC BINARY COUNTER 14-BIT 16SO
Manufacturer:  Texas Instruments
Datasheet:   CD4020BNS Datasheet
History Price: $1.09000
In Stock: 6680
CD4020BNS vs CD4017BD3
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Binary Counter
Counter, Decade
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
14
5
Reset
Asynchronous
Synchronous
Timing
-
Synchronous
Count Rate
24 MHz
11 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SO
16-CDIP