☰
CD4019BK3
CD4019BK3
Active
Description:  CMOS QUAD 2-INPUT AND-OR GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4019BK3 Datasheet
History Price: $18.76000
In Stock: 28235
CD4019BK3 vs CD4085BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
AND/OR Gate
AND/OR/INVERT Gate
Number of Circuits
4
2
Number of Inputs
2
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
14-PDIP