☰
CD4019BK3
CD4019BK3
Active
Description:  CMOS QUAD 2-INPUT AND-OR GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4019BK3 Datasheet
History Price: $18.76000
In Stock: 13120
CD4019BK3 vs CD4078BF
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND/OR Gate
NOR/OR Gate
Number of Circuits
4
1
Number of Inputs
2
8
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
14-CDIP