Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Harris Corporation CD4019BK3
CD4019BK3
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
CMOS QUAD 2-INPUT AND-OR GATE
Manufacturer:
Harris Corporation
Datasheet:
CD4019BK3 Datasheet
History Price: $18.76000
In Stock: 13120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4019BK3 vs CD4048BF
Part No
CD4019BK3
CD4048BF
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Harris Corporation
Harris Corporation
Series
-
4000B
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND/OR Gate
Multifunction
Number of Circuits
4
1
Number of Inputs
2
8
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
16-CDIP