☰
CD4017BMG4
CD4017BMG4
Discontinued
Description:  IC DECADE COUNTER 10-BIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4017BMG4 Datasheet
History Price: $0.52000
In Stock: 9250
CD4017BMG4 vs CD4029BE
Series
4000B
4000B
Packaging
Bulk or Tube
Tube
Status
Discontinued
Active
Logic Type
Counter, Decade
Binary Counter, Decade
Direction
Up
Up, Down
Number of Elements
1
1
Number of Bits per Element
10
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
5.5 MHz
11 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP