Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Harris Corporation CD4017BK3
CD4017BK3
Active
Logic - Counters, Dividers
Description:
IC DECADE COUNTER 5-BIT 16CFP
Manufacturer:
Harris Corporation
Datasheet:
CD4017BK3 Datasheet
History Price: $19.40000
In Stock: 6480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4017BK3 vs CD40103BE
Part No
CD4017BK3
CD40103BE
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Counter, Decade
Binary Counter
Direction
Up
Down
Number of Elements
1
1
Number of Bits per Element
5
8
Reset
Synchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
11 MHz
2.4 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
16-PDIP