☰
CD4017AD
CD4017AD
Active
Description:  IC DECADE COUNTER 5-BIT 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4017AD Datasheet
History Price: $8.73000
In Stock: 23520
CD4017AD vs CD4020BD
Part No
Series
-
4000B
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Counter, Decade
Binary Counter
Direction
-
Up
Number of Elements
1
1
Number of Bits per Element
5
14
Reset
Synchronous
Asynchronous
Timing
Synchronous
-
Count Rate
5 MHz
24 MHz
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
3 V ~ 12 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP