☰
CD40175BEX
CD40175BEX
Active
Description:  CMOS QUAD D-TYPE FLIP-FLOP
Manufacturer:  Harris Corporation
Datasheet:   CD40175BEX Datasheet
History Price: $1.16000
In Stock: 6730
CD40175BEX vs CD4013BME4
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Function
Master Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
2
Number of Bits per Element
4
1
Clock Frequency
14 MHz
24 MHz
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
20 μA
4 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-PDIP
14-SOIC
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)