Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Harris Corporation CD40174BK
CD40174BK
Active
Logic - Flip Flops
Description:
CMOS HEX D-TYPE FLIP-FLOP
Manufacturer:
Harris Corporation
Datasheet:
CD40174BK Datasheet
History Price: $19.18000
In Stock: 40155
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD40174BK vs CD40174BFX
Part No
CD40174BK
CD40174BFX
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Master Reset
Type
-
D-Type
Output Type
-
Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
6
Clock Frequency
-
16 MHz
Max Propagation Delay @ V, Max CL
-
100ns @ 15V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Iq)
-
20 μA
Input Capacitance
-
5 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
16-CDIP
Package / Case
-
16-CDIP (0.300", 7.62mm)