Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD4016BNS
CD4016BNS
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC QUAD BILATERAL SWITCH 14SO
Manufacturer:
Texas Instruments
Datasheet:
CD4016BNS Datasheet
History Price: $0.17000
In Stock: 5520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4016BNS vs CD4512BD
Part No
CD4016BNS
CD4512BD
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Bilateral, FET Switches
Data Selector/Multiplexer
Circuit
1 x 1:1
1 x 8:1
Independent Circuits
4
1
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
16-SOIC