☰
CD4016BCMX
CD4016BCMX
Obsolete
Description:  IC BILATERAL SW 1 X 1:1 14SOIC
Manufacturer:  onsemi
Datasheet:   CD4016BCMX Datasheet
History Price: Obsolete
In Stock: 42505
CD4016BCMX vs CD40147BMT
Manufacturer
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Type
Bilateral, FET Switches
Priority Encoder
Circuit
1 x 1:1
10 x 1:4
Independent Circuits
4
1
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Single Supply
Voltage - Supply
3V ~ 15V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-SOIC