☰
CD4013BM96
CD4013BM96
Active
Description:  IC FF D-TYPE DUAL 1BIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4013BM96 Datasheet
History Price: $0.52000
In Stock: 39120
CD4013BM96 vs CD4076BE
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Set(Preset) and Reset
Reset
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
4
Clock Frequency
24 MHz
16 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
180ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
16-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)