☰
CD4013BCM
CD4013BCM
Obsolete
Description:  IC FF D-TYPE DUAL 1BIT 14SOIC
Manufacturer:  onsemi
Datasheet:   CD4013BCM Datasheet
History Price: Obsolete
In Stock: 15920
CD4013BCM vs CD40174BFX
Manufacturer
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Set(Preset) and Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
6
Clock Frequency
15.5 MHz
16 MHz
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
100ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 15V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
16-CDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)