Packaging
Bulk
Tape & Reel (TR)
Logic Type
NAND Gate
NAND Gate
Voltage - Supply
3V ~ 12V
3V ~ 18V
Current - Quiescent (Max)
2 μA
4 μA
Current - Output High, Low
-
-, 68mA
Input Logic Level - Low
-
1.5V ~ 4V
Input Logic Level - High
-
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
40ns @ 10V, 15pF
100ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFP
8-SO
Package / Case
14-CFlatpack
8-SOIC (0.209", 5.30mm Width)