☰
CD4011BCSJ
CD4011BCSJ
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4011BCSJ Datasheet
History Price: $0.18000
In Stock: 35635
CD4011BCSJ vs CD4001BE
Series
4000B
-
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
NAND Gate
NOR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
3V ~ 15V
3V ~ 18V
Current - Quiescent (Max)
1 μA
1 μA
Current - Output High, Low
3.4mA, 3.4mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
70ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOP
14-PDIP
Package / Case
14-SOIC (0.209", 5.30mm Width)
14-DIP (0.300", 7.62mm)