☰
CD4011BCM
CD4011BCM
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:  onsemi
Datasheet:   CD4011BCM Datasheet
History Price: Obsolete
In Stock: 8340
CD4011BCM vs CD4011BMT
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
3V ~ 15V
3V ~ 18V
Current - Quiescent (Max)
1 μA
1 μA
Current - Output High, Low
3.4mA, 3.4mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
70ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)