Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Texas Instruments CD40109BF3A
CD40109BF3A
Active
Logic - Translators, Level Shifters
Description:
CD40109B-MIL CMOS QUAD LOW-TO-HI
Manufacturer:
Texas Instruments
Datasheet:
CD40109BF3A Datasheet
History Price: Active
In Stock: 29890
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD40109BF3A vs CD4504BM
Part No
CD40109BF3A
CD4504BM
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Translator Type
-
Voltage Level
Channel Type
-
Unidirectional
Number of Circuits
-
1
Channels per Circuit
-
6
Voltage - VCCA
-
5 V ~ 15 V
Voltage - VCCB
-
5 V ~ 15 V
Input Signal
-
-
Output Signal
-
-
Output Type
-
Non-Inverted
Data Rate
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC