Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD40107BM
CD40107BM
Active
Logic - Gates and Inverters
Description:
IC GATE NAND OD 2CH 2-INP 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD40107BM Datasheet
History Price: $1.08000
In Stock: 5360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD40107BM vs CD4023BCSJ
Part No
CD40107BM
CD4023BCSJ
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Fairchild Semiconductor
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
2
3
Number of Inputs
2
3
Features
Open Drain
-
Voltage - Supply
3V ~ 18V
3V ~ 15V
Current - Quiescent (Max)
4 μA
1 μA
Current - Output High, Low
-, 68mA
8mA, 8mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
70ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
14-SOP
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.209", 5.30mm Width)