Logic Type
NAND Gate
NAND Gate
Voltage - Supply
3V ~ 18V
3V ~ 12V
Current - Quiescent (Max)
4 μA
2 μA
Current - Output High, Low
-, 68mA
-
Input Logic Level - Low
1.5V ~ 4V
-
Input Logic Level - High
3.5V ~ 11V
-
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
40ns @ 10V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-SOIC
14-CDIP
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)