☰
CD40106BCMX
CD40106BCMX
Obsolete
Description:  IC INV SCHMITT 6CH 1-IN 14SOIC
Manufacturer:  onsemi
Datasheet:   CD40106BCMX Datasheet
History Price: Obsolete
In Stock: 48000
CD40106BCMX vs CD4002BF
Manufacturer
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
Inverter
-
Number of Circuits
6
-
Number of Inputs
1
-
Features
Schmitt Trigger
-
Voltage - Supply
3V ~ 15V
-
Current - Quiescent (Max)
4 μA
-
Current - Output High, Low
3.4mA, 3.4mA
-
Input Logic Level - Low
0.7V ~ 2.1V
-
Input Logic Level - High
4.3V ~ 12.9V
-
Max Propagation Delay @ V, Max CL
160ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-