☰
CD40106BCMX
CD40106BCMX
Obsolete
Description:  IC INV SCHMITT 6CH 1-IN 14SOIC
Manufacturer:  onsemi
Datasheet:   CD40106BCMX Datasheet
History Price: Obsolete
In Stock: 48000
CD40106BCMX vs CD4002BD
Manufacturer
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
Inverter
NOR Gate
Number of Circuits
6
2
Number of Inputs
1
4
Features
Schmitt Trigger
-
Voltage - Supply
3V ~ 15V
3V ~ 18V
Current - Quiescent (Max)
4 μA
5 μA
Current - Output High, Low
3.4mA, 3.4mA
6.8mA, 6.8mA
Input Logic Level - Low
0.7V ~ 2.1V
1.5V ~ 4V
Input Logic Level - High
4.3V ~ 12.9V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
160ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)