☰
CD40102BPW
CD40102BPW
Active
Description:  IC BCD COUNTER DL 4BIT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD40102BPW Datasheet
History Price: $1.58000
In Stock: 47840
CD40102BPW vs CD4017BF
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
BCD Counter
Counter, Decade
Direction
Down
Up
Number of Elements
2
1
Number of Bits per Element
4
5
Reset
Asynchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
2.4 MHz
11 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 105 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-CDIP