Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi CD4007CN
CD4007CN
Obsolete
Logic - Specialty Logic
Description:
IC INVERTER COMP PR DUAL 14-DIP
Manufacturer:
onsemi
Datasheet:
CD4007CN Datasheet
History Price: Obsolete
In Stock: 37920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4007CN vs CD4560BF
Part No
CD4007CN
CD4560BF
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Complementary Pair Plus Inverter
NBCD Adder
Supply Voltage
3V ~ 15V
3V ~ 18V
Number of Bits
3
4
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-MDIP
16-CERDIP