☰
CD4002BMG4
CD4002BMG4
Discontinued
Description:  IC GATE NOR 2CH 4-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4002BMG4 Datasheet
History Price: $0.51000
In Stock: 12440
CD4002BMG4 vs CD4012BM
Series
4000B
4000B
Packaging
Bulk or Tube
Tube
Status
Discontinued
Active
Logic Type
NOR Gate
NAND Gate
Number of Circuits
2
2
Number of Inputs
4
4
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
1 μA
1 μA
Current - Output High, Low
3.4mA, 3.4mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)