CAT9555WI-T1
CAT9555WI-T1
Obsolete
Description:  IC XPNDR 400KHZ I2C SMBUS 24SOIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 15500
CAT9555WI-T1 vs CAT9554YGI
Manufacturer
Series
-
CAT9554
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Number of I/O
16
8
Interface
I2C, SMBus
I2C, SMBus
Interrupt Output
Yes
Yes
Features
POR
POR
Output Type
Push-Pull
Open Collector, Open Drain, Push-Pull
Current - Output Source/Sink
10mA, 24mA
10mA, 24mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2.3V ~ 5.5V
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SOIC
16-TSSOP