Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ onsemi CAT9555HV6I
CAT9555HV6I
Obsolete
Interface - I/O Expanders
Description:
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Manufacturer:
onsemi
Datasheet:
CAT9555HV6I Datasheet
History Price: $0.59000
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CAT9555HV6I vs CAT9554YGI
Part No
CAT9555HV6I
CAT9554YGI
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
onsemi
onsemi
Series
CAT9555
CAT9554
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Obsolete
Number of I/O
16
8
Interface
I2C, SMBus
I2C, SMBus
Interrupt Output
Yes
Yes
Features
POR
POR
Output Type
Push-Pull
Open Collector, Open Drain, Push-Pull
Current - Output Source/Sink
-
10mA, 24mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2.3V ~ 5.5V
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TQFN (4x4)
16-TSSOP