CAT9534YI-GT2
CAT9534YI-GT2
Obsolete
Description:  IC XPND 400KHZ I2C SMBUS 16TSSOP
Manufacturer:  onsemi
History Price: $1.13000
In Stock: 6900
CAT9534YI-GT2 vs CAT9554WI-G
Manufacturer
Series
-
CAT9554
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Obsolete
Number of I/O
8
8
Interface
I2C, SMBus
I2C, SMBus
Interrupt Output
Yes
Yes
Features
POR
POR
Output Type
Push-Pull
Push-Pull
Current - Output Source/Sink
10mA, 24mA
-
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2.3V ~ 5.5V
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC