Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ onsemi CAT9534YI-GT2
CAT9534YI-GT2
Obsolete
Interface - I/O Expanders
Description:
IC XPND 400KHZ I2C SMBUS 16TSSOP
Manufacturer:
onsemi
Datasheet:
CAT9534YI-GT2 Datasheet
History Price: $1.13000
In Stock: 6900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CAT9534YI-GT2 vs CAT9554AWGI-T2
Part No
CAT9534YI-GT2
CAT9554AWGI-T2
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
onsemi
onsemi
Series
-
CAT9554
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Number of I/O
8
8
Interface
I2C, SMBus
I2C, SMBus
Interrupt Output
Yes
Yes
Features
POR
POR
Output Type
Push-Pull
Open Collector, Open Drain, Push-Pull
Current - Output Source/Sink
10mA, 24mA
10mA, 24mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2.3V ~ 5.5V
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC